Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
V23154D 721B610,
V23154-D0721-B610 |
Prices starting from US$204.48
Weight | 25g, .883oz |
---|---|
Contact Material | Nickel |
Contact Number of Poles | 4 |
Contact Plating Material | Gold |
Contact Special Features | Single Contact |
Contact Arrangement | 2 Form C (CO) |
Contact Current Class | 0 – 2 A |
Contact Current Rating | 5A |
Terminal Type | Solder, Plug-In |
Length | 1.181in, 30mm |
Width | .748in, 19mm |
Width Class (Mechanical) | 16 – 20 mm |
Height Class (Mechanical) | 25 – 30 mm |
Height | 1.181in, 30mm |
Length Class (Mechanical) | 25 – 30 mm |
Coil Power Rating (DC) | 647mW |
Coil Resistance | 890Ω |
Coil Magnetic System | Monostable, DC |
Coil Voltage Rating | 24VDC |
Insulation Initial Resistance | 1000MΩ |
Coil Power Rating Class | 600 – 800 mW |
Contact Limiting Making Current | .2A |
Actuating System | AC/DC |
Power Consumption | 800mW |
Contact Switching Voltage (Max) | 36VDC, 30VAC |
Contact Voltage Rating | 36VDC, 30VAC |
Contact Limiting Short-Time Current | .2A |
Input Voltage | 30VAC, 36VDC |
Insulation Initial Dielectric Between Adjacent Contacts | 500Vrms |
Insulation Initial Dielectric Between Contacts and Coil | 1000Vrms |
Insulation Initial Dielectric Between Coil/Contact Class | 500 – 1000 V |
Coil Type | Monostable |
Contact Limiting Continuous Current | 2A |
Contact Limiting Breaking Current | .2A |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Mounting Type | Socket |
Performance Type | Standard |
Packaging Method | Box & Carton |
Product Type | Relay |
Relay Style | Cradle N Relay |
Relay Type | Cradle N Relay V23154/V23162 |
Termination Type | Plug-In/Solder |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Environmental Ambient Temperature Class | 50 – 70°C |
Operating Temperature Range | -40 – 70°C |
Low Signal Relays-PCB V23154D 721B610 | Rapid Electronics |
TE Connectivity - Axicom P/Sgnl Relay, 4PDT, 2A | Distrelec |
V23154D 721B610 |Amp Te Connectivity 9-1393808-2 | Newark Electronics |
Electromechanical Relay 4PDT 0.2A 24VDC 890Ohm Plug-In | Avnet America |
Relay, V23154D 721B610 | TE Connectivity 9-1393808-2 | RS Americas |
General Purpose Relays | Sager |
Where can I find additional details, specifications and documents for a 9-1393808-2?
Additional datasheets, footprints and schematics for 9-1393808-2 are listed on our Part Details page. You can also find images and similar parts to 9-1393808-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1393808-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1393808-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1393808-2 fall under?
The 9-1393808-2 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 9-1393808-2 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1393808-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1393808-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1393808-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 9-1393808-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1393808-2 often in real-time on the comparison pages.
What if I can't find stock of 9-1393808-2?
You can fill out our help required form which you can use to request a quote for 9-1393808-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.