Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9-1393253-3 |
Prices starting from US$116.08
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$240.39
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$177.03
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$157.00
|
1
in stock
|
Buy Now | |
Avnet America
from US$116.08
|
-
|
Buy Now | |
RS Americas
from US$285.26
|
-
|
Buy Now | |
TTI Europe
from US$133.07
|
-
|
Buy Now | |
Sager
from US$163.95
|
-
|
Buy Now |
Panel Cutout | 2.25 x 1.66in |
---|---|
Earthing Switch | Without |
Circuit Function | Series Trip |
Trip Time at 200% | 2.2 – 20seconds |
Pole Configuration | 3 |
Circuit Breaker Size | 2in, 50.8mm |
Panel Thickness | .047 – .11in |
Voltage Rating AC | 277VAC, 415/240VAC |
Interrupt Capacity | 5000A @ 277VAC |
Current Rating | 5A |
Stamped Marking Type | International I/O |
Mounting Type | Panel Mount |
Series/Mounting Option | W6 (6-32 Mounting Threads) |
Mounting Options | 6-32 Mounting Threads |
Actuator Type | Toggle, Rocker |
Product Type | Circuit Breaker |
Toggle Color | White |
Illuminated | No |
Illumination Type | No Light |
Circuit Breaker Type | Magnetic |
Termination Type | 6.35 [.25] Straight Quick Connect Tab |
Circuit Breakers W69-X2Q12-5 M6/M7/M9/W6/W7 | Rapid Electronics |
TE Connectivity - AMP CB W69-X2Q12-5%3DM6/M7/M9/W6/W7 | Distrelec |
Circuit Breaker Magnetic Hydraulic 3Pole 5A 277VAC | Avnet America |
W69-X2Q12-5=M6/M7/M9/W6/W7 | TE Connectivity 9-1393253-3 | RS Americas |
W69-X2Q12-5 CIRCUIT BREAKER | TTI Europe |
Circuit Breakers CIRCUIT BREAKER SWITCH 5A BLACK | Sager |
Where can I find additional details, specifications and documents for a 9-1393253-3?
Additional datasheets, footprints and schematics for 9-1393253-3 are listed on our Part Details page. You can also find images and similar parts to 9-1393253-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1393253-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1393253-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1393253-3 fall under?
The 9-1393253-3 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 9-1393253-3 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1393253-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1393253-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1393253-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and RS Americas have stock available or on a lead time for 9-1393253-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1393253-3 often in real-time on the comparison pages.
What if I can't find stock of 9-1393253-3?
You can fill out our help required form which you can use to request a quote for 9-1393253-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.