Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9-1393243-9 |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.70
|
287
in stock
|
Buy Now | |
TTI Europe
from US$1.10
|
123,360
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
23,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.38
|
3,375
in stock
|
Buy Now | |
Rapid Electronics
from US$2.52
|
1,774
in stock
|
Buy Now | |
Schukat Electronic
from US$1.71
|
500
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$2.41
|
-
|
Buy Now | |
Avnet America
from US$2.39
|
-
|
Buy Now | |
Boersig
from US$2.37
|
-
|
Buy Now | |
Sager
from US$2.57
|
-
|
Buy Now |
Insulation Special Features | Tracking Index of Relay Base PTI250 |
---|---|
Product Weight | .459oz, 13g |
Contact Arrangement | 2 Form A (NO) |
Contact Number of Poles | 2 |
Contact Current Class | 5 – 10A, 16A |
Terminal Type | Plug-In, PCB-THT |
Contact Material | AgNi90/10 |
Contact Current Rating (Max) | 8A |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Coil Resistance | 1440Ω |
Coil Special Features | UL Coil Insulation Class F |
Contact Limiting Breaking Current | 8A |
Insulation Creepage Class | 8mm |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Contact Switching Voltage (Max) | 400VAC |
Contact Limiting Continuous Current | 8A |
Coil Power Rating DC | 400mW |
Contact Limiting Making Current | 15A |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Power Rating Class | 300 – 400mW |
Coil Voltage Rating | 24VDC |
Relay Mounting Type | Socket, Printed Circuit Board |
Packaging Method | Carton, Tube |
実装方法 | Tube, Carton |
Power Relay Type | Standard |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
POWER RELAY 24V 8A 2NO THT | TTI Europe |
24 VDC DPST-NO 15 A 1.44KOhm Through Hole General Purpose Low Power PCB Relay | Future Electronics |
Relay: electromagnetic | Transfer Multisort Elektronik |
General Purpose Relays 24V 8A 2NO THT POWER RELAY | Rapid Electronics |
Relay DPST 8A 24V 1440R | Schukat Electronic |
TE Connectivity - Schrack PCB Power Relay RT 2NO 8A DC 24V 1.44kOhm | Distrelec |
Electromechanical Relay DPST-NO 15A 24VDC 1.44KOhm Through Hole | Avnet Abacus |
General Purpose Relay, Power Pcb Relay Rt2 Series, Power, Non Latching, Dpst-No, 24 Vdc, 8 A Rohs Compliant: Yes |Schrack Te Connectivity 9-1393243-9 | Newark Electronics |
Where can I find additional details, specifications and documents for a 9-1393243-9?
Additional datasheets, footprints and schematics for 9-1393243-9 are listed on our Part Details page. You can also find images and similar parts to 9-1393243-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1393243-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1393243-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1393243-9 fall under?
The 9-1393243-9 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 9-1393243-9 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1393243-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1393243-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1393243-9 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Transfer Multisort Elektronik, Rapid Electronics and Schukat Electronic have stock available or on a lead time for 9-1393243-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1393243-9 often in real-time on the comparison pages.
What if I can't find stock of 9-1393243-9?
You can fill out our help required form which you can use to request a quote for 9-1393243-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.