Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9-1393211-1 |
Prices starting from US$10.80
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$18.31
|
24,089
in stock
|
Buy Now | |
Rapid Electronics
from US$18.83
|
24,093
in stock
|
Buy Now | |
Newark Electronics
from US$21.74
|
24,089
in stock
|
Buy Now | |
Chip One Stop
from US$10.80
|
24,089
in stock
|
Buy Now | |
Farnell
from US$18.59
|
18,476
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$15.18
|
1
in stock
|
Buy Now | |
Future Electronics
from US$15.45
|
-
|
Buy Now | |
Avnet America
from US$15.01
|
-
|
Buy Now | |
TTI Europe
from US$13.98
|
-
|
Buy Now | |
Sager
from US$21.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 3.034oz, 86g |
---|---|
Insulation Special Features | 6000V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Current Rating (Max) | 30A |
Contact Number of Poles | 2 |
Contact Current Class | 20 – 30A, 16A |
Contact Material | AgCdO |
Terminal Type | PCB-THT |
Contact Arrangement | 2 Form C (CO) |
Product Width | 34.5mm, 1.359in |
Product Length | 52.3mm, 2.059in |
Product Height | 1.209in, 30.7mm |
Insulation Clearance Between Contact & Coil | .315in, 8mm |
Length Class (Mechanical) | 50 – 60mm |
Width Class (Mechanical) | 30 – 40mm |
Height Class (Mechanical) | 30 – 40mm |
Insulation Clearance Class | 5 – 8mm |
Insulation Initial Resistance | 1000MΩ |
Contact Limiting Breaking Current | 40A |
Contact Switching Voltage (Max) | 600VAC |
Contact Voltage Rating | 277VAC |
Coil Power Rating DC | 1700mW |
Coil Special Features | UL Coil Insulation Class F |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Insulation Creepage Between Contact & Coil | 9.5mm, .374in |
Insulation Initial Dielectric Between Adjacent Contacts | 2000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Contact Switching Load (Min) | 500mA @ 12V |
Coil Power Rating Class | 1500mW |
Contact Limiting Continuous Current | 40A |
Contact Limiting Short-Time Current | 30A |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Coil Resistance | 1390Ω |
Coil Voltage Rating | 48VDC |
Contact Limiting Making Current | 40A |
Coil Magnetic System | Monostable, DC |
Insulation Creepage Class | 8mm |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Tray |
実装方法 | Tray |
Power Relay Type | Standard |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Environmental Ambient Temperature Class | 70 – 85°C |
General Purpose Relays T92S11D12-48 RELAY T92 | Rapid Electronics |
General Purpose Relays T92S11D12-48 Relay T92 |Amp Te Connectivity 9-1393211-1 | Newark Electronics |
TE Connectivity - Potter & Brumfield Power Relay, T92, 2CO, DC, 48V | Distrelec |
POWER RELAY, DPDT, 30A, 48VDC, THT | Farnell |
Relay: electromagnetic | Transfer Multisort Elektronik |
Electromechanical Relay DPDT 40(NO)/3(NC)A 48VDC 1.39KOhm Through Hole | Future Electronics |
Electromechanical Relay DPDT 30(NO)/3(NC)A 48VDC 1.39KOhm Through Hole | Avnet America |
POWER RELAY 48V 30A 2CO THT | TTI Europe |
General Purpose Relays RELAY PWR DPDT 30A 48VDC PCB | Sager |
Where can I find additional details, specifications and documents for a 9-1393211-1?
Additional datasheets, footprints and schematics for 9-1393211-1 are listed on our Part Details page. You can also find images and similar parts to 9-1393211-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1393211-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1393211-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1393211-1 fall under?
The 9-1393211-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 9-1393211-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1393211-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1393211-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1393211-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 9-1393211-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1393211-1 often in real-time on the comparison pages.
What if I can't find stock of 9-1393211-1?
You can fill out our help required form which you can use to request a quote for 9-1393211-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.