Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9-1393117-7 |
Prices starting from US$18.35
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$25.77
|
196
in stock
|
Buy Now | |
Newark Electronics
from US$24.41
|
196
in stock
|
Buy Now | |
Rapid Electronics
from US$22.84
|
196
in stock
|
Buy Now | |
Chip One Stop
from US$21.50
|
196
in stock
|
Buy Now | |
Farnell
from US$45.46
|
158
in stock
|
Buy Now | |
Avnet America
from US$18.35
|
-
|
Buy Now | |
Sager
from US$20.73
|
-
|
Buy Now |
Product Weight | 85g, 2.988oz |
---|---|
Contact Current Class | 16A, 5 – 10A |
Contact Arrangement | 3 Form C (CO) |
Contact Current Rating (Max) | 10A |
Terminal Type | Solder, Quick Connect |
Contact Material | AgCdO |
Contact Number of Poles | 3 |
Product Length | 38.9mm, 1.55in |
Product Width | 1.405in, 35.7mm |
Height Class (Mechanical) | 40 – 50mm |
Width Class (Mechanical) | 30 – 40mm |
Product Height | 50mm, 1.97in |
Length Class (Mechanical) | 35 – 40mm |
Insulation Initial Dielectric Between Contacts & Coil | 2200Vrms, 2200V |
Coil Power Rating AC | 2.9VA |
Actuating System | AC |
Contact Limiting Short-Time Current | 10A |
Contact Limiting Continuous Current | 10A |
Insulation Initial Dielectric Between Open Contacts | 1200Vrms |
Contact Switching Load (Min) | 300mA @ 12V |
Coil Resistance | 1700Ω |
Coil Special Features | Electrical Indicator, UL Coil Insulation Class B |
Insulation Initial Resistance | 100MΩ |
Contact Limiting Making Current | 10A |
Contact Limiting Breaking Current | 10A |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Coil Magnetic System | Monostable, AC |
Insulation Initial Dielectric Between Adjacent Contacts | 2200Vrms |
Contact Voltage Rating | 240VAC |
Coil Voltage Rating | 120VAC |
Coil Power Rating Class | 2 – 3VA |
Relay Mounting Type | Socket |
Packaging Method | Package |
実装方法 | Package |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature Class | 0 – 50°C |
Environmental Category of Protection | RTI |
Operating Temperature Range | -45 – 45°C |
Environmental Ambient Temperature (Max) | 113°F, 45°C |
General Purpose Relays Kup-14A45F-120=Ku |Amp Te Connectivity 9-1393117-7 | Newark Electronics |
General Purpose Relays KUP-14A45F-120=KU | Rapid Electronics |
TE Connectivity KUP-14A45F-120 KU Power/Signal Relay 3 F | Distrelec |
POWER - GENERAL PURPOSE RELAYS | Farnell |
KUP Series Panel Plug-In Relay 3PDT 10A 120VAC 1700Ohm Quick Connect Panel Mount | Avnet America |
General Purpose Relays 3PDT 10A 120VAC ENCLOSED RELAY | Sager |
Where can I find additional details, specifications and documents for a 9-1393117-7?
Additional datasheets, footprints and schematics for 9-1393117-7 are listed on our Part Details page. You can also find images and similar parts to 9-1393117-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1393117-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1393117-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1393117-7 fall under?
The 9-1393117-7 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 9-1393117-7 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1393117-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1393117-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1393117-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 9-1393117-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1393117-7 often in real-time on the comparison pages.
What if I can't find stock of 9-1393117-7?
You can fill out our help required form which you can use to request a quote for 9-1393117-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.