Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9-1393104-4 |
Prices starting from US$30.68
Product Weight | 2.988oz, 85g |
---|---|
Contact Number of Poles | 3 |
Contact Material | Ag |
Terminal Type | Plug-In |
Contact Arrangement | 3 Form C (CO) |
Contact Current Class | 16A, 5 – 10A |
Contact Current Rating (Max) | 10A |
Product Height | 50.8mm, 2in |
Product Width | 35.7mm, 1.405in |
Length Class (Mechanical) | 35 – 40mm |
Product Length | 35.7mm, 1.406in |
Width Class (Mechanical) | 30 – 40mm |
Height Class (Mechanical) | 50 – 60mm |
Contact Limiting Short-Time Current | 10A |
Contact Limiting Continuous Current | 10A |
Coil Resistance | 1800Ω |
Coil Power Rating Class | 1000 – 1500mW |
Insulation Initial Dielectric Between Contacts & Coil | 1000V, 1000Vrms |
Coil Power Rating DC | 1300mW |
Coil Special Features | UL Coil Insulation Class B |
Insulation Initial Dielectric Between Coil & Contact Class | 500 – 1000V |
Contact Limiting Making Current | 10A |
Actuating System | DC |
Contact Switching Load (Min) | 100mA @ 12V |
Coil Voltage Rating | 48VDC |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Breaking Current | 10A |
Coil Magnetic System | Monostable, DC |
Contact Voltage Rating | 240VAC |
Insulation Initial Resistance | 1000MΩ |
Relay Mounting Type | Socket |
Packaging Method | Package |
実装方法 | Package |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Operating Temperature Range | -45 – 70°C |
Environmental Category of Protection | RTI |
Industrial Relays 3PDT 5A 48VDC SCKT GEN PURPOSE | Rapid Electronics |
TE Connectivity KRPA-14DY-48 KRPA Power/Signal Relay 3 F | Distrelec |
Electromechanical Relay 3PDT 5A 48VDC 1.8KOhm Socket | Avnet America |
Krpa-14Dy-48=Krpa |Amp Te Connectivity 9-1393104-4 | Newark Electronics |
Industrial Relays 3PDT 5A 48VDC SCKT GEN PURPOSE RELAY | Sager |
Where can I find additional details, specifications and documents for a 9-1393104-4?
Additional datasheets, footprints and schematics for 9-1393104-4 are listed on our Part Details page. You can also find images and similar parts to 9-1393104-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1393104-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1393104-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1393104-4 fall under?
The 9-1393104-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 9-1393104-4 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1393104-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1393104-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1393104-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and Farnell have stock available or on a lead time for 9-1393104-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1393104-4 often in real-time on the comparison pages.
What if I can't find stock of 9-1393104-4?
You can fill out our help required form which you can use to request a quote for 9-1393104-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.