Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-9-1377174-9,
A99059-000 |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Insulation Material | Nylon |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Barrel Type | Closed |
Contact Base Material | Brass |
Crimp Type | Compression |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .5mm, .02in |
Wire Size | 1 – 2.5mm², 17 – 13AWG, 1974 – 4933CMA |
Mating Tab Width | 4.8mm, .189in |
Accepts Wire Insulation Diameter Range | .169in, 4.29mm |
Voltage (Max) | 300V |
Wire Insulation Support | With |
Barrel Color | Blue |
Comment | Bulk number 9-160477-2. |
Packaging Quantity | 100 |
Packaging Method | Box |
Insulated | Yes |
Wire Stop | No |
Insertion Force | Normal |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
SMP 9-0160477-2 Quick Disconnect Terminal Type: Receptacle Wire Size: 17 – 13 AWG Wire Size: 1 – 2.5 mm² Wire Size: 1974 – 4933 CMA Mating Tab Width: 4.8 mm Receptacle 17 – 13 AWG 1 – 2.5 mm² 1974 – 4933 CMA | Quick Disconnect | Part Number: 9-1377174-9 | Internal Number: 9-1377174-9 | Alias Number: A99059-000 | TE Connectivity | TE Store |
Terminals Smp 9-0160477-2 |Amp Te Connectivity 9-1377174-9 | Newark Electronics |
Quick Disconnect Terminal 13-17AWG RCP Tin Box | Avnet America |
Smp 9-0160477-2 | TE Connectivity 9-1377174-9 | RS Americas |
Where can I find additional details, specifications and documents for a 9-1377174-9?
Additional datasheets, footprints and schematics for 9-1377174-9 are listed on our Part Details page. You can also find images and similar parts to 9-1377174-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1377174-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1377174-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1377174-9 fall under?
The 9-1377174-9 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 9-1377174-9 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1377174-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1377174-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1377174-9 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 9-1377174-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1377174-9 often in real-time on the comparison pages.
What if I can't find stock of 9-1377174-9?
You can fill out our help required form which you can use to request a quote for 9-1377174-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.