Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Keying | Y |
---|---|
Number of Positions | 12 |
Preloaded | Yes |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Tail Plating Thickness | 2µm, 78.74µin |
Contact Current Rating (Max) | 5A |
Contact Plating Material | Gold |
Multiple Contact Types | Without |
Contact Transmits (Typical) | Signal (Data), Power |
Shunts/Shorting Bars | Without |
Tail Plating Material | Tin |
Contact Layout | Matrix |
Contact Style | Straight |
端子のタイプ | Tab |
Height | .7in, 17.79mm |
幅 | 13.2mm |
Tail Length | .134in, 3.4mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Length | 17.7mm, .696in |
Width | .519in |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Polyester GF |
Housing Color | Natural |
Agency/Standard | CSA, UL |
VDE Tested | No |
UL-Brandschutzklasse | UL 94V-0 |
CSA File Number | LR7189 |
UL Rating | Recognized |
CSA Rating | Certified |
UL File Number | E28476 |
PCB Mount Retention | With |
Mating Alignment | With |
Mating Retention Type | Latch |
PCB Mount Alignment | Without |
Mating Alignment Type | Keyed |
Mating Retention | With |
Contact Retention | Without |
Connector Mounting Type | Board Mount |
Lock Type | Latch |
PCB Mount Retention Type | Retention Leg |
Assembly Integration Feature | Without |
Halogen Free | Yes |
Circuit Application | Power & Signal |
For Use With | Receptacle Housing |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 26 |
Row-to-Row Spacing | .148in, 3.75mm |
Product Type | Connector |
Connector System | Wire-to-Board |
Connector Style | Plug |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Header Type | Shrouded |
Shielded | No |
Strain Relief | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Series Number | 2000 |
Insertion Force | Standard |
Connector Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Dynamic 2100D Hdr Assy V 12P Y Natural |Amp Te Connectivity 9-1318126-2 | Newark Electronics |
AMP9-1318126-2 | Avnet America |
Status: | Unknown |
---|---|
Series: | Dynamic D-2100D Series |
RoHS: | Unknown |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Header |
Product Range | Dynamic D-2100D Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 9-1318126-2?
Additional datasheets, footprints and schematics for 9-1318126-2 are listed on our Part Details page. You can also find images and similar parts to 9-1318126-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1318126-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1318126-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1318126-2 fall under?
The 9-1318126-2 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 9-1318126-2 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1318126-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1318126-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1318126-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 9-1318126-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1318126-2 often in real-time on the comparison pages.
What if I can't find stock of 9-1318126-2?
You can fill out our help required form which you can use to request a quote for 9-1318126-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.