Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.75
|
444
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
444
in stock
|
Buy Now | |
Rapid Electronics
from US$0.90
|
444
in stock
|
Buy Now | |
Chip One Stop
from US$0.83
|
444
in stock
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
TE Store
from US$0.94
|
-
|
Buy Now | |
Farnell
from US$1.48
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Preloaded | No |
Number of Cavities | 6 |
Number of Positions | 6 |
Contact Layout | Matrix |
Contact Type | Socket |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Width | 15.78mm, .621in |
Length | .35in, 8.9mm |
Height | 20mm, .787in |
Operating Voltage | 250VDC, 250VAC |
Housing Material | Polyester GF |
Centerline (Pitch) | .098in, 2.5mm |
Housing Color | Natural |
CSA File Number | LR7189 |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
CSA Certified | Yes |
VDE Tested | No |
CSA Rating | Certified |
Agency/Standard | CSA, UL |
Panel Mount | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Signal |
For Use With | Plug Housing & Header |
Halogen Free | Yes |
Packaging Method | Bag |
Packaging Quantity | 400 |
Product Type | Connector |
Row-to-Row Spacing | 3.75mm, .147in |
Connector System | Wire-to-Board, Wire-to-Wire, Wire-to-Panel |
Series Number | 2000 |
Connector Type | Housing |
Sealable | No |
Connector Style | Receptacle |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Headers&wire Housings Rec Hsg 6P Y Natural |Amp Te Connectivity 9-1318119-3 | Newark Electronics |
Headers&Wire Housings REC HSG 6P Y NATURAL | Rapid Electronics |
TE Connectivity DYNAMIC 2100D REC HSG 6P Y NATURAL Board | Distrelec |
Conn Housing RCP 6 POS 2.5mm ST Cable Mount Bag | Avnet America |
Special Order: DYNAMIC 2100D REC HSG 6P Y NATURAL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): .098 in Housing Receptacle Wire-to-Board 6 | Receptacle And Tab Housing: 2.5 Mm Pitch & 250V | Part Number: 9-1318119-3 | Internal Number: 9-1318119-3 | .098" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 9-1318119-3?
Additional datasheets, footprints and schematics for 9-1318119-3 are listed on our Part Details page. You can also find images and similar parts to 9-1318119-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1318119-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1318119-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1318119-3 fall under?
The 9-1318119-3 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 9-1318119-3 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1318119-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1318119-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1318119-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 9-1318119-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1318119-3 often in real-time on the comparison pages.
What if I can't find stock of 9-1318119-3?
You can fill out our help required form which you can use to request a quote for 9-1318119-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.