Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.48
|
59,612
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
59,612
in stock
|
Buy Now | |
Rapid Electronics
from US$0.34
|
59,612
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
59,612
in stock
|
Buy Now | |
Farnell
from US$0.52
|
47,800
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
Boersig
from US$0.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
Keying & Polarized Rib Location | 1a,1b,2a,2b,3a,3b |
Connector Length | 1in, 25.5mm |
コネクタの高さ | 13.9mm |
Connector Height | .547in, 13.9mm |
Centerline (Pitch) | 5mm, .197in |
Housing Color | Natural |
Housing Material | PA 6.6 |
UL Flammability Rating | UL 94V-2 |
RAST Version | None |
PCB Mount Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Locking Latch Between Cavity Number | 2&3 |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Mating Retention | With |
Circuit Application | Power & Signal |
Packaging Method | Box & Carton |
実装方法 | Box & Carton |
Packaging Quantity | 2000 |
Connector System | Wire-to-Board |
Glow Wire Rating | Glow Wire |
Sealable | No |
Connector Style | Receptacle |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Standard Timer Housing Mk Ii |Amp Te Connectivity 9-1241961-9 | Newark Electronics |
TE Connectivity - AMP Connector STANDARD TIMER HOUSING MK II | Distrelec |
RECEPTACLE HOUSING, 3POS, 1ROW, 5MM | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 9-1241961-9?
Additional datasheets, footprints and schematics for 9-1241961-9 are listed on our Part Details page. You can also find images and similar parts to 9-1241961-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1241961-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1241961-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1241961-9 fall under?
The 9-1241961-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 9-1241961-9 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1241961-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1241961-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1241961-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 9-1241961-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1241961-9 often in real-time on the comparison pages.
What if I can't find stock of 9-1241961-9?
You can fill out our help required form which you can use to request a quote for 9-1241961-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.