Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.77
|
77,714
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
77,714
in stock
|
Buy Now | |
Rapid Electronics
from US$0.69
|
77,714
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
77,714
in stock
|
Buy Now | |
Farnell
from US$1.39
|
62,400
in stock
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now | |
RS Americas
from US$1.32
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Retention | With |
---|---|
Mating Alignment | With |
Housing Color | Natural |
Number of Positions | 5 |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Centerline | 5mm, .196in |
Length | 1.2in, 30.5mm |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-2 |
Mounting Style | Panel Mount |
Mating Alignment Type | Polarization |
Mating Retention Type | Locking Lance |
Packaging Quantity | 200 |
Packaging Method | Carton |
Style Code | C |
Product Type | Terminal Housing |
Sealable | No |
Insulated | No |
Housing Type | Tab Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
5Pos. Fastin-Faston* Tab Hsg, Rast5 |Amp Te Connectivity 9-1241857-5 | Newark Electronics |
5POS. FASTIN-FASTON* TAB HSG RAST5 | Rapid Electronics |
TE Connectivity - AMP Housing 5P. FASTIN-FASTON* TAB HSG RAST5 | Distrelec |
PLUG HOUSING, 5POS, POLYAMIDE, NATURAL | Farnell |
Conn Housing PL 5 POS Crimp ST | Avnet America |
5POS. FASTIN-FASTON* TAB HSG, RAST5 | TE Connectivity 9-1241857-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | FASTIN-FASTON Series |
RoHS: | Unknown |
Product Range | FASTIN-FASTON Series |
---|---|
Gender | Plug |
No. of Positions | 5Ways |
Pitch Spacing | 5mm |
For Use With | FASTIN-FASTON Series Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 9-1241857-5?
Additional datasheets, footprints and schematics for 9-1241857-5 are listed on our Part Details page. You can also find images and similar parts to 9-1241857-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1241857-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1241857-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1241857-5 fall under?
The 9-1241857-5 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 9-1241857-5 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1241857-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1241857-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1241857-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 9-1241857-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1241857-5 often in real-time on the comparison pages.
What if I can't find stock of 9-1241857-5?
You can fill out our help required form which you can use to request a quote for 9-1241857-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.