Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.06
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.06
|
595
in stock
|
Buy Now | |
TE Store
from US$20.31
|
745
in stock
|
Buy Now | |
Newark Electronics
from US$7.09
|
595
in stock
|
Buy Now | |
Rapid Electronics
from US$9.30
|
595
in stock
|
Buy Now | |
Chip One Stop
from US$7.70
|
595
in stock
|
Buy Now | |
Farnell
from US$9.18
|
480
in stock
|
Buy Now | |
Future Electronics
from US$6.41
|
-
|
Buy Now | |
Avnet America
from US$6.43
|
-
|
Buy Now | |
RS Americas
from US$8.02
|
-
|
Buy Now | |
element14
from US$6.86
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .025in, .64mm |
Number of Rows | 2 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Right Angle |
Number of Positions | 80 |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Mating Post Length | .23in, 5.84mm |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Current Rating (Max) | 3A |
PCB Thickness (Recommended) | 1.57mm, .062in |
Row-to-Row Spacing | 2.54mm, .1in |
Operating Voltage | 30VAC |
Dielectric Withstanding Voltage | 750 V |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
Housing Color | Black |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
Comment | Headers may be broken to desired number of positions using Hand Tool No. 91406-1, or Tool Kit No. 314818-1. Other tail lengths are available, consult TE Connectivity. |
Packaging Quantity | 25 |
Packaging Method | Tray |
実装方法 | Tray |
Header Type | Breakaway |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .09in, 2.29mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
80 MODII HDR DRRA B/A .100CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 80 Number of Rows: 2 PCB Mount Header Right Angle Board-to-Board 80 | PCB Header & Receptacle | Part Number: 9-103801-0 | Internal Number: 9-103801-0 | TE Connectivity | TE Store |
80 Modii Hdr Drra B/A .100Cl Rohs Compliant: Yes |Amp Te Connectivity 9-103801-0 | Newark Electronics |
TE Connectivity - AMP PCB Conn 80 MODII HDR DRRA B/A | Distrelec |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
AMPMODU 80 Position Through-Hole Dual Row Right Angle 2.54 mm Breakaway Header | Future Electronics |
Conn Unshrouded Header HDR 80 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Connector, AMPMODU, 80 Modii Hdr Drra B/A .100Cl | TE Connectivity 9-103801-0 | RS Americas |
Where can I find additional details, specifications and documents for a 9-103801-0?
Additional datasheets, footprints and schematics for 9-103801-0 are listed on our Part Details page. You can also find images and similar parts to 9-103801-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-103801-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-103801-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-103801-0 fall under?
The 9-103801-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 9-103801-0 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-103801-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-103801-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-103801-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 9-103801-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-103801-0 often in real-time on the comparison pages.
What if I can't find stock of 9-103801-0?
You can fill out our help required form which you can use to request a quote for 9-103801-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.