Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.45
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.88
|
682
in stock
|
Buy Now | |
Rapid Electronics
from US$3.96
|
682
in stock
|
Buy Now | |
Chip One Stop
from US$3.90
|
682
in stock
|
Buy Now | |
Distrelec
from US$3.77
|
682
in stock
|
Buy Now | |
TE Store
from US$9.95
|
324
in stock
|
Buy Now | |
Avnet America
from US$3.15
|
-
|
Buy Now | |
RS Americas
from US$3.69
|
-
|
Buy Now | |
element14
from US$3.53
|
-
|
Buy Now | |
TTI Europe
from US$3.11
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Number of Rows | 1 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Right Angle |
Number of Positions | 40 |
Mating Post Length | 8.08mm, .318in |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Mating Area Plating Material Thickness | 100 – 200µin |
Row-to-Row Spacing | .1in, 2.54mm |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Alignment | Without |
Comment | Headers may be broken to desired number of positions using Hand Tool No. 91406-1, or Tool Kit No. 314818-1. Other tail lengths are available, consult TE Connectivity. |
Packaging Quantity | 25 |
Packaging Method | Carton |
実装方法 | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Breakaway |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 2.79mm, .11in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
Headers&wire Housings 40 P R/A Header Tin |Amp Te Connectivity 9-103323-0 | Newark Electronics |
Headers&Wire Housings 40 P R/A HEADER TIN | Rapid Electronics |
TE Connectivity - AMP PCB Conn 40 MODII HDR SRRA B/A LF | Distrelec |
40 MODII HDR SRRA B/A .100CL LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 40 Number of Rows: 1 PCB Mount Header Right Angle Board-to-Board 40 | PCB Header & Receptacle | Part Number: 9-103323-0 | Internal Number: 9-103323-0 | TE Connectivity | TE Store |
Conn Unshrouded Header HDR 40 POS 2.54mm Solder RA Thru-Hole | Avnet America |
PCB Breakaway Header, 0.100in, 1 Row, 40 Way, 0.11 in 3A, AMPMODU Mod II Series | TE Connectivity 9-103323-0 | RS Americas |
16M4082 | element14 |
40 MODII HDR SRRA B/A 100CL LF | TTI Europe |
BOARD-BOARD CONNECTOR, HEADER, 40 POSITION, 1ROW | Farnell |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Header |
Product Range | AMPMODU Mod II Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Tail Length | 2.79mm |
Where can I find additional details, specifications and documents for a 9-103323-0?
Additional datasheets, footprints and schematics for 9-103323-0 are listed on our Part Details page. You can also find images and similar parts to 9-103323-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-103323-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-103323-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-103323-0 fall under?
The 9-103323-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 9-103323-0 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-103323-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-103323-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-103323-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 9-103323-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-103323-0 often in real-time on the comparison pages.
What if I can't find stock of 9-103323-0?
You can fill out our help required form which you can use to request a quote for 9-103323-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.