Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Receptacle |
No. of Positions | 8Ways |
Pitch Spacing | 2.5mm |
For Use With | SCN Series Crimp Socket Contacts |
SVHC | No SVHC (17-Dec-2015) |
SCN 2.5mm pitch housing 8 way | RS |
PITCH2.5MM,250V,AWG#28-22 | TTI Europe |
Where can I find additional details, specifications and documents for a 8P-SCN?
Additional datasheets, footprints and schematics for 8P-SCN are listed on our Part Details page. You can also find images and similar parts to 8P-SCN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8P-SCN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8P-SCN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8P-SCN fall under?
The 8P-SCN is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 8P-SCN when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8P-SCN you can contact the distributor directly for product support, shipping queries etc.
Is the 8P-SCN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8P-SCN have stock available?
Authorised distributors including RS and TTI Europe have stock available or on a lead time for 8P-SCN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8P-SCN often in real-time on the comparison pages.
What if I can't find stock of 8P-SCN?
You can fill out our help required form which you can use to request a quote for 8P-SCN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.