8PK-220-F Hand & Workholding Tools by Duratool

MAGNETISER/DEMAGNETISER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.70

Distributor Stock
Logo for Farnell
Farnell
from US$2.70
No stock
Buy Now
Logo for element14
element14
from US$3.13
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

For Use With Screwdrivers & Hexagon Keys
Product Range -
External Depth 48mm
External Height 49mm
External Width 50mm
Height 28mm

Alternative Descriptions

Magnetiser/Demagnetiser, 49Mm X 51Mm X 28Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 8PK-220-F?

Additional datasheets, footprints and schematics for 8PK-220-F are listed on our Part Details page. You can also find images and similar parts to 8PK-220-F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 8PK-220-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8PK-220-F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 8PK-220-F fall under?

The 8PK-220-F is listed under Tools & Production Supplies > Tools - Hand & Workholding > Magnetiser / Demagnetiser.

Can I view similar or alternative parts?

You can view similar parts to 8PK-220-F when available in the Magnetiser / Demagnetiser range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 8PK-220-F you can contact the distributor directly for product support, shipping queries etc.

Is the 8PK-220-F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 8PK-220-F have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 8PK-220-F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 8PK-220-F often in real-time on the comparison pages.

What if I can't find stock of 8PK-220-F?

You can fill out our help required form which you can use to request a quote for 8PK-220-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay