| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Silicon Manufacturer | NXP |
|---|---|
| No. of Bits | 32bit |
| Silicon Family Name | i.MX 8 |
| Core Architecture | ARM |
| Core Sub-Architecture | Cortex-A53, Cortex-M4 |
| Silicon Core Number | i.MX 8M Mini |
| Kit Contents | Eval |
| RoHS Compliant | Yes |
| 8Mminilpd4-Evk Rohs Compliant: Yes |Nxp 8MMINILPD4-EVK | Newark Electronics |
| i.MX 8M MINI Microprocessor Evaluation Kit | Avnet America |
| Dev.kit: ARM NXP | TME |
Where can I find additional details, specifications and documents for a 8MMINILPD4-EVK?
Additional datasheets, footprints and schematics for 8MMINILPD4-EVK are listed on our Part Details page. You can also find images and similar parts to 8MMINILPD4-EVK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8MMINILPD4-EVK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8MMINILPD4-EVK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8MMINILPD4-EVK fall under?
The 8MMINILPD4-EVK is listed under Embedded Computers, Education & Maker Boards > ARM > Embedded Development Kits - ARM.
Can I view similar or alternative parts?
You can view similar parts to 8MMINILPD4-EVK when available in the Embedded Development Kits - ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8MMINILPD4-EVK you can contact the distributor directly for product support, shipping queries etc.
Is the 8MMINILPD4-EVK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8MMINILPD4-EVK have stock available?
Authorised distributors including Newark Electronics, Avnet America, TME and Avnet Silica have stock available or on a lead time for 8MMINILPD4-EVK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8MMINILPD4-EVK often in real-time on the comparison pages.
What if I can't find stock of 8MMINILPD4-EVK?
You can fill out our help required form which you can use to request a quote for 8MMINILPD4-EVK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.