Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Honeywell Basic Microswitches |
---|---|
Contact Current AC Max | 5A |
Contact Current DC Max | 5A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 30V |
Operating Force Max | 12ozf |
RoHS Compliant | NA |
Toggle Switch | Newark Electronics |
Basic / Snap Action Switches Sealed SE SLD MIN SW | Sager |
Where can I find additional details, specifications and documents for a 8AS193?
Additional datasheets, footprints and schematics for 8AS193 are listed on our Part Details page. You can also find images and similar parts to 8AS193 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8AS193 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8AS193 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8AS193 fall under?
The 8AS193 is listed under Switches & Relays > Switches > Switch Components > Switch Actuators.
Can I view similar or alternative parts?
You can view similar parts to 8AS193 when available in the Switch Actuators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8AS193 you can contact the distributor directly for product support, shipping queries etc.
Is the 8AS193 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8AS193 have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for 8AS193.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8AS193 often in real-time on the comparison pages.
What if I can't find stock of 8AS193?
You can fill out our help required form which you can use to request a quote for 8AS193 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.