Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | - |
---|---|
Lamp Base Type | D.C. Bayonet |
Bulb Size | - |
MSCP | - |
Average Bulb Life | - |
Product Range | - |
Lamp, Incandescent | Newark Electronics |
LAMP, INCANDESCENT | element14 |
Where can I find additional details, specifications and documents for a 8-A237?
Additional datasheets, footprints and schematics for 8-A237 are listed on our Part Details page. You can also find images and similar parts to 8-A237 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-A237 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-A237 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-A237 fall under?
The 8-A237 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 8-A237 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-A237 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-A237 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-A237 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 8-A237.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-A237 often in real-time on the comparison pages.
What if I can't find stock of 8-A237?
You can fill out our help required form which you can use to request a quote for 8-A237 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.