Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | - |
---|---|
Lamp Base Type | D.C. Bayonet |
Bulb Size | - |
MSCP | - |
Average Bulb Life | - |
Product Range | - |
Bulb Diameter | 17.8mm |
Current Rating | 271mA |
Length | 45.7mm |
Lamp, Incandescent | Newark Electronics |
LAMP, INCANDESCENT | element14 |
Where can I find additional details, specifications and documents for a 8-A234?
Additional datasheets, footprints and schematics for 8-A234 are listed on our Part Details page. You can also find images and similar parts to 8-A234 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-A234 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-A234 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-A234 fall under?
The 8-A234 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 8-A234 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-A234 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-A234 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-A234 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 8-A234.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-A234 often in real-time on the comparison pages.
What if I can't find stock of 8-A234?
You can fill out our help required form which you can use to request a quote for 8-A234 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.