Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.07
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.07
|
No stock
|
Buy Now |
Supply Voltage | 24V |
---|---|
Lamp Base Type | BA9s |
Bulb Size | T-3 1/4 |
Average Bulb Life | 15000h |
Lead Style | Bayonet, BA9s |
Power Rating | 2W |
Voltage Rating | 24V |
RoHS Compliant | Yes |
Lamp, Incandescent, Mini Bayonet/Ba9S, 24V, 2W | Newark Electronics |
Where can I find additional details, specifications and documents for a 8-A231?
Additional datasheets, footprints and schematics for 8-A231 are listed on our Part Details page. You can also find images and similar parts to 8-A231 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-A231 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-A231 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-A231 fall under?
The 8-A231 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 8-A231 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-A231 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-A231 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 8-A231 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 8-A231.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-A231 often in real-time on the comparison pages.
What if I can't find stock of 8-A231?
You can fill out our help required form which you can use to request a quote for 8-A231 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.