Status: | Unknown |
---|---|
Series: | Metal D Series |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | IDC / IDT |
D Sub Shell Size | DE |
Product Range | Metal D Series |
Connector Body Material | Metal Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Connector Mounting Orientation | Panel |
Contact Resistance | 15mohm |
Contact Termination | IDC / IDT |
Current Rating | 1A |
Insulation Resistance | 1000Mohm |
No. of Mating Cycles | 100 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Termination Method | IDC |
Wire Size AWG Max | 26AWG |
Wire Size AWG Min | 28AWG |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
D Sub Conn, Rcpt, De, Idc/Idt | Newark Electronics |
SOCKET, IDC, D, THREADED, 9WAY | element14 |
Where can I find additional details, specifications and documents for a 8FTM09S-30N4-FEC?
Additional datasheets, footprints and schematics for 8FTM09S-30N4-FEC are listed on our Part Details page. You can also find images and similar parts to 8FTM09S-30N4-FEC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8FTM09S-30N4-FEC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8FTM09S-30N4-FEC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8FTM09S-30N4-FEC fall under?
The 8FTM09S-30N4-FEC is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 8FTM09S-30N4-FEC when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8FTM09S-30N4-FEC you can contact the distributor directly for product support, shipping queries etc.
Is the 8FTM09S-30N4-FEC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8FTM09S-30N4-FEC have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 8FTM09S-30N4-FEC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8FTM09S-30N4-FEC often in real-time on the comparison pages.
What if I can't find stock of 8FTM09S-30N4-FEC?
You can fill out our help required form which you can use to request a quote for 8FTM09S-30N4-FEC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.