Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
PCI Bus Type | PCI Express Switch |
---|---|
PCI Express Base Spec | PCIe 1.1 |
Digital IC Case | CABGA |
No. of Pins | 196Pins |
Supply Voltage Min | 900mV |
Supply Voltage Max | 1.1V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 89HPES5T5ZBBCGI?
Additional datasheets, footprints and schematics for 89HPES5T5ZBBCGI are listed on our Part Details page. You can also find images and similar parts to 89HPES5T5ZBBCGI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 89HPES5T5ZBBCGI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 89HPES5T5ZBBCGI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 89HPES5T5ZBBCGI fall under?
The 89HPES5T5ZBBCGI is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to 89HPES5T5ZBBCGI when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 89HPES5T5ZBBCGI you can contact the distributor directly for product support, shipping queries etc.
Is the 89HPES5T5ZBBCGI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 89HPES5T5ZBBCGI have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 89HPES5T5ZBBCGI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 89HPES5T5ZBBCGI often in real-time on the comparison pages.
What if I can't find stock of 89HPES5T5ZBBCGI?
You can fill out our help required form which you can use to request a quote for 89HPES5T5ZBBCGI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.