Status: | Unknown |
---|---|
Series: | Minitek Series |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.31
|
1,564
in stock
|
Buy Now | |
TTI Europe
from US$1.02
|
13,872
in stock
|
Buy Now | |
element14
from US$1.31
|
688
in stock
|
Buy Now | |
Farnell
from US$1.21
|
688
in stock
|
Buy Now | |
Distrelec
from US$1.24
|
654
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.93
|
578
in stock
|
Buy Now | |
Heilind Electronics
from US$1.90
|
430
in stock
|
Buy Now | |
Rapid Electronics
from US$1.60
|
185
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.90
|
100
in stock
|
Buy Now | |
Conrad
from US$2.38
|
72
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
7
in stock
|
Buy Now | |
Compona
-
|
2,099
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,512
in stock
|
Buy Now | |
Avnet America
from US$1.10
|
-
|
Buy Now | |
RS Americas
from US$1.93
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Receptacle |
Product Range | Minitek Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | IDC / IDT |
2MM MINITEK IDC RCPT 20 POS | TTI Europe |
MINITEK | RS |
CONNECTOR, RECEPTACLE, 2MM, 20WAY | element14 |
Amphenol/FCI Socket Minitek 20P | Distrelec |
89947-720LF | Transfer Multisort Elektronik |
MINITEK | Heilind Electronics |
IDC Recept 20P .76um Key Friction Latch | Rapid Electronics |
Idc Conn, Rcpt, 20Pos, 2Row, 2Mm | Newark Electronics |
Conn IDC Connector RCP 20 POS 2mm IDT RA Cable Mount Tube | Avnet Abacus |
Conn | RS Americas |
Where can I find additional details, specifications and documents for a 89947-720LF?
Additional datasheets, footprints and schematics for 89947-720LF are listed on our Part Details page. You can also find images and similar parts to 89947-720LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 89947-720LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 89947-720LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 89947-720LF fall under?
The 89947-720LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 89947-720LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 89947-720LF you can contact the distributor directly for product support, shipping queries etc.
Is the 89947-720LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 89947-720LF have stock available?
Authorised distributors including TTI Europe, RS, element14, Farnell and Distrelec have stock available or on a lead time for 89947-720LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 89947-720LF often in real-time on the comparison pages.
What if I can't find stock of 89947-720LF?
You can fill out our help required form which you can use to request a quote for 89947-720LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.