Status: | Unknown |
---|---|
Series: | Minitek Series |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.69
|
1,903
in stock
|
Buy Now | |
TTI Europe
from US$0.49
|
4,040
in stock
|
Buy Now | |
Rapid Electronics
from US$0.69
|
2,635
in stock
|
Buy Now | |
Heilind Electronics
from US$0.95
|
2,632
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
1,903
in stock
|
Buy Now | |
element14
from US$0.66
|
1,903
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
1,120
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.95
|
614
in stock
|
Buy Now | |
RS Americas
from US$0.68
|
353
in stock
|
Buy Now | |
Distrelec
from US$0.70
|
102
in stock
|
Buy Now | |
Conrad
from US$1.41
|
61
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.47
|
52
in stock
|
Buy Now | |
Compona
-
|
295
in stock
|
Buy Now | |
RS
from US$0.60
|
-
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Receptacle |
Product Range | Minitek Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | IDC / IDT |
2MM MINITEK IDC RCPT 10 POS | TTI Europe |
IDC Recept 10P .76um Key Friction Latch | Rapid Electronics |
MINITEK | Heilind Electronics |
Wire-To-Board Connector, Minitek Series, Idc/Idt, Receptacle, 10, 2 Mm, Gold Plated Contacts Rohs Compliant: Yes |Amphenol Communications Solutions 89947-710LF | Newark Electronics |
CONNECTOR, RECEPTACLE, IDC, 2MM, 10WAY | element14 |
HEADER | Future Electronics |
MINITEK Series Cable Mount IDC Connector Socket 10 Way 2 Row 2mm Pitch | Amphenol FCI (Amphenol CS) 89947-710LF | RS Americas |
Amphenol/FCI Socket Minitek 10P | Distrelec |
89947-710LF | Transfer Multisort Elektronik |
Minitek Cable to Board 2.00mm (0 079in) | RS |
Conn IDC Connector RCP 10 POS 2mm IDT RA Cable Mount Tube | Avnet America |
Where can I find additional details, specifications and documents for a 89947-710LF?
Additional datasheets, footprints and schematics for 89947-710LF are listed on our Part Details page. You can also find images and similar parts to 89947-710LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 89947-710LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 89947-710LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 89947-710LF fall under?
The 89947-710LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 89947-710LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 89947-710LF you can contact the distributor directly for product support, shipping queries etc.
Is the 89947-710LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 89947-710LF have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Heilind Electronics, Newark Electronics and element14 have stock available or on a lead time for 89947-710LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 89947-710LF often in real-time on the comparison pages.
What if I can't find stock of 89947-710LF?
You can fill out our help required form which you can use to request a quote for 89947-710LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.