Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
898251N003,
5-1200010-8 |
Lead Plating Material | Nickel |
---|---|
Lead Stranding | 40x38 AWG |
Pre-Installed Lead Type | Braid Strap |
Pre-Installed Lead | Yes |
Recovered Inside Diameter (Max) | 1.8mm, .07in |
Dielectric Outside Diameter (Max) | 1.8mm, .07in |
Jacket Outside Diameter | .234in, 5.95mm |
Shield Outside Diameter (Min) | .13in, 3.3mm |
Overall Length | 19.1mm, .75in |
Expanded Inside Diameter (Min) | .234in, 5.95mm |
Pre-Installed Lead Wire Size | .32mm², 22AWG, 754CMA |
Government Qualified | No |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Temperature Indicator | Yes |
Temperature Indicator Type | Fusible Ring |
Splice Type | Shield Terminator |
Product Type | Shield Terminator |
Termination Method | Solder |
Wire Temperature (Max) | 125°C |
Resistance Properties | Immersion Protection |
Operating Temperature (Max) | 150°C |
Cable Accessories Solder Sleeve | Avnet America |
Solder Sleeves & Shield Tubing SO63-4-01CS2855 | Sager |
Where can I find additional details, specifications and documents for a 898251N003?
Additional datasheets, footprints and schematics for 898251N003 are listed on our Part Details page. You can also find images and similar parts to 898251N003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 898251N003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 898251N003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 898251N003 fall under?
The 898251N003 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 898251N003 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 898251N003 you can contact the distributor directly for product support, shipping queries etc.
Is the 898251N003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 898251N003 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 898251N003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 898251N003 often in real-time on the comparison pages.
What if I can't find stock of 898251N003?
You can fill out our help required form which you can use to request a quote for 898251N003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.