Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
898168-000,
1-1196982-0 |
Lead Plating Material | Tin |
---|---|
Lead Color | Green |
Lead Stranding | Stranded |
Pre-Installed Lead Type | 55A0111 |
Pre-Installed Lead | Yes |
Expanded Inside Diameter (Min) | 1.9mm, .075in |
Recovered Inside Diameter (Max) | .5mm, .02in |
Dielectric Outside Diameter (Max) | .02in, .5mm |
Jacket Outside Diameter | 1.9mm, .075in |
Overall Length | 16.5mm, .65in |
Shield Outside Diameter (Min) | .035in, .9mm |
Pre-Installed Lead Wire Size | .38mm², 754CMA, 22AWG |
Government Qualified | No |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Splice Type | Shield Terminator |
Temperature Indicator | Yes |
Product Type | Shield Terminator |
Temperature Indicator Type | Fusible Ring |
Termination Method | Solder |
Operating Temperature (Max) | 150°C |
Resistance Properties | Immersion Protection |
Wire Temperature (Max) | 125°C |
Cable Accessories Solder Sleeve Cross-Linked Polyvinylidene Fluoride Transparent Blue | Avnet America |
Solder Sleeves & Shield Tubing SO63-1-55-22-5 | Sager |
Where can I find additional details, specifications and documents for a 898168-000?
Additional datasheets, footprints and schematics for 898168-000 are listed on our Part Details page. You can also find images and similar parts to 898168-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 898168-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 898168-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 898168-000 fall under?
The 898168-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 898168-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 898168-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 898168-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 898168-000 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 898168-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 898168-000 often in real-time on the comparison pages.
What if I can't find stock of 898168-000?
You can fill out our help required form which you can use to request a quote for 898168-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.