Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-1200820-4,
897906-000 |
TE Adapter Code | 40 |
---|---|
Material | Aluminum Alloy |
Adapter Entry Size | 6 |
Backshell Plating Material | Nickel |
Adapter Plating Material | Cadmium per SAE AMS-QQ-P-416, Type II, Class 3, over appropriate under plate, per SAE AS85049 (500 Hour Salt Spray) |
Cable Diameter Range | 188 – 3in, 48 – 76mm |
Connector Detail Specification Number | MIL-DTL-38999 |
Backshell Entry | 6 |
Connector General Specification Number | MIL-DTL-38999 Series III & IV |
Style | Shielded Boot |
Sealable | Yes |
Adapter Angle | Straight |
Termination Device Type | Magneform Ring |
Connector Shell Size | 19F |
Connector System | Cable-to-Cable |
Connector Accessories Shielded Adapter ST Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel Entry Size 6 | Avnet America |
Circular MIL Spec Strain Reliefs & Adapters 208M718-19B06 | Sager |
Where can I find additional details, specifications and documents for a 897906-000?
Additional datasheets, footprints and schematics for 897906-000 are listed on our Part Details page. You can also find images and similar parts to 897906-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 897906-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 897906-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 897906-000 fall under?
The 897906-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 897906-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 897906-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 897906-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 897906-000 have stock available?
Authorised distributors including Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 897906-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 897906-000 often in real-time on the comparison pages.
What if I can't find stock of 897906-000?
You can fill out our help required form which you can use to request a quote for 897906-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.