Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$9.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.28
|
73
in stock
|
Buy Now | |
Rapid Electronics
from US$31.51
|
1,258
in stock
|
Buy Now | |
Chip One Stop
from US$9.47
|
1,258
in stock
|
Buy Now | |
Distrelec
from US$13.86
|
1,258
in stock
|
Buy Now | |
Newark Electronics
from US$13.08
|
73
in stock
|
Buy Now | |
element14
from US$11.33
|
73
in stock
|
Buy Now | |
Avnet America
from US$11.50
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Molex 897616771 | Rapid Electronics |
Molex MCX 90° Plug-to-SMA Straight Bulk Head Jack Assembly RG-316 Cable Length 304.80mm 50 Ohms | Distrelec |
CABLE ASSY, R/A MCX PLUG-SMA JACK | Farnell |
Cable Assy, Mcx R/A Plug-Sma Jack, 1Ft Rohs Compliant: Yes |Molex 89761-6771 | Newark Electronics |
CABLE ASSY, MCX R/A PLUG-SMA JACK, 1FT | element14 |
Cable Assembly RG316 0.304m SMA to MMCX F-PL Bag | Avnet America |
Where can I find additional details, specifications and documents for a 89761-6771?
Additional datasheets, footprints and schematics for 89761-6771 are listed on our Part Details page. You can also find images and similar parts to 89761-6771 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 89761-6771 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 89761-6771 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 89761-6771 fall under?
The 89761-6771 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 89761-6771 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 89761-6771 you can contact the distributor directly for product support, shipping queries etc.
Is the 89761-6771 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 89761-6771 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 89761-6771.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 89761-6771 often in real-time on the comparison pages.
What if I can't find stock of 89761-6771?
You can fill out our help required form which you can use to request a quote for 89761-6771 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.