Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
897525-000,
3-1196977-7 |
Cable Shield Material | Silver, Tin |
---|---|
Shield Outside Diameter (Max) | .09 in |
Pre-Installed Lead Type | Pin ASTM B103 |
Conductor Outside Diameter | .3 – .8mm, .011 – .03in |
Dielectric Outside Diameter | .067in, 1.7mm |
Overall Length | 1.102in, 28mm |
Jacket Outside Diameter | 1.7 – 3.4mm, .065 – .135in |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Government Qualified | No |
Applies To | Printed Circuit Board |
Footprint | 5.08mm, .2in |
PCB Connection Method | Pin to Ground |
Temperature Indicator Type | No |
Product Type | Coax Terminator |
Splice Type | SolderSleeve |
Temperature Indicator | No |
Termination Method | Solder |
Operating Temperature (Max) | 150°C |
Resistance Properties | Splash Protection |
B-046-10-N |Raychem Te Connectivity 897525-000 | Newark Electronics |
Cable Accessories PCB Coaxial Terminator Polyvinylidene Fluoride Transparent Blue | Avnet America |
Solder Sleeves & Shield Tubing HS-COAX TRMNTR | Sager |
Where can I find additional details, specifications and documents for a 897525-000?
Additional datasheets, footprints and schematics for 897525-000 are listed on our Part Details page. You can also find images and similar parts to 897525-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 897525-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 897525-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 897525-000 fall under?
The 897525-000 is listed under Harnessing > Interconnect Devices > Coax Cable Termination.
Can I view similar or alternative parts?
You can view similar parts to 897525-000 when available in the Coax Cable Termination range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 897525-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 897525-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 897525-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 897525-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 897525-000 often in real-time on the comparison pages.
What if I can't find stock of 897525-000?
You can fill out our help required form which you can use to request a quote for 897525-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.