8967360000 Switches, Relays & Solenoids by Weidmuller

RELAY COUPLER SPDT 24VAC/DC 6A DIN RAIL

Status: Unknown
Series: MICRO Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Accessory Type Relay Coupler
For Use With Weidmuller RSS Measuring & Monitoring Relays
Product Range MICRO Series
Coil Current 6.4mA
Coil Type AC / DC
Coil Voltage VAC Nom 24V

Alternative Descriptions

Relay Coupler Spdt 24Vac/Dc 6A, Din Rail | Newark Electronics
Electromechanical Relay with Socket 1CO 11mA 24VUC LED Screw Connection C1D2 Approved | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 8967360000?

Additional datasheets, footprints and schematics for 8967360000 are listed on our Part Details page. You can also find images and similar parts to 8967360000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 8967360000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8967360000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 8967360000 fall under?

The 8967360000 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to 8967360000 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 8967360000 you can contact the distributor directly for product support, shipping queries etc.

Is the 8967360000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 8967360000 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 8967360000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 8967360000 often in real-time on the comparison pages.

What if I can't find stock of 8967360000?

You can fill out our help required form which you can use to request a quote for 8967360000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay