Status: | Unknown |
---|---|
Series: | MICRO Series |
RoHS: | Compliant |
Accessory Type | Relay module |
---|---|
For Use With | MICROSERIES Relays |
Product Range | MICRO Series |
Coil Current | 17mA |
Coil Type | DC |
Coil Voltage VDC Nom | 12V |
Contact Configuration | SPST |
Contact Current AC Max | 6A |
RoHS Compliant | Yes |
Relay Module, Microseries | Newark Electronics |
Electromechanical Relay with Socket 1CO 17mA 12VDC LED Screw Connection C1D2 Approved | Avnet America |
Where can I find additional details, specifications and documents for a 8967340000?
Additional datasheets, footprints and schematics for 8967340000 are listed on our Part Details page. You can also find images and similar parts to 8967340000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8967340000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8967340000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8967340000 fall under?
The 8967340000 is listed under Switches & Relays > Relays > Relay Accessories > Other Relay Accessories.
Can I view similar or alternative parts?
You can view similar parts to 8967340000 when available in the Other Relay Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8967340000 you can contact the distributor directly for product support, shipping queries etc.
Is the 8967340000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 8967340000 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 8967340000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8967340000 often in real-time on the comparison pages.
What if I can't find stock of 8967340000?
You can fill out our help required form which you can use to request a quote for 8967340000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.