Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Rows | 2 Row |
---|---|
No. of Positions | 12Positions |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 10AWG |
Pitch Spacing | 10mm |
Rated Current | 20A |
Rated Voltage | 300V |
Product Range | - |
Terminal Strip 30A 600V 12P | Carlton-Bates |
Terminal Block, Barrier, 12 Position, 22-10Awg | Newark Electronics |
TERMINAL BLOCK, BARRIER, 12 POSITION, 22-10AWG | element14 |
Conn Term Strip Barrier 12 Pole 22-10 AWG 30A 300V Nylon Screw | Ideal Industries 89-610 | RS Americas |
Where can I find additional details, specifications and documents for a 89-610?
Additional datasheets, footprints and schematics for 89-610 are listed on our Part Details page. You can also find images and similar parts to 89-610 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 89-610 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 89-610 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 89-610 fall under?
The 89-610 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 89-610 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 89-610 you can contact the distributor directly for product support, shipping queries etc.
Is the 89-610 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 89-610 have stock available?
Authorised distributors including Carlton-Bates, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 89-610.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 89-610 often in real-time on the comparison pages.
What if I can't find stock of 89-610?
You can fill out our help required form which you can use to request a quote for 89-610 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.