Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Clamp / Clip Type | Screw Mount Cable Clamp |
---|---|
Internal Diameter | 4.76mm |
Cable Clamp / Clip Material | Nylon 6.6 (Polyamide 6.6) |
Cable Clamp / Clip Colour | Black |
External Length | - |
Height | - |
Cable Clamp | RS Americas |
Cable Clamp, Pa 6.6, 4.76Mm, Black | Newark Electronics |
CABLE CLAMP, PA 6.6, 4.76MM, BLACK | element14 |
Where can I find additional details, specifications and documents for a 8956?
Additional datasheets, footprints and schematics for 8956 are listed on our Part Details page. You can also find images and similar parts to 8956 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8956 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8956 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8956 fall under?
The 8956 is listed under Abbatron Parts.
Can I view similar or alternative parts?
You can view similar parts to 8956 when available in the Abbatron Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8956 you can contact the distributor directly for product support, shipping queries etc.
Is the 8956 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8956 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 8956.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8956 often in real-time on the comparison pages.
What if I can't find stock of 8956?
You can fill out our help required form which you can use to request a quote for 8956 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.