Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.38
|
No stock
|
Buy Now | |
RS
from US$2.90
|
1,328
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
105
in stock
|
Buy Now | |
TestEquity
from US$6,793.47
|
2
in stock
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
Carlton-Bates
from US$8,472.41
|
-
|
Buy Now | |
Sager
from US$0.10
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Supply Voltage | 40V |
---|---|
Lamp Base Type | D.C. Bayonet |
Bulb Size | S-8 |
MSCP | 14 |
Average Bulb Life | 3800h |
RoHS Compliant | Yes |
Lamp, D.c. Bayonet, S-8, 40V | Newark Electronics |
CML S-8 DOUBLE CONTACT BAYONET | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LCR Meter, 10 mVrms to 1 Vrms AC, -5 to +5 VDC | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LCR Type | Bench |
---|---|
Test Frequency Max | 1MHz |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Spacer Type | Round |
---|---|
Spacer Material | Nylon 6.6 (Polyamide 6.6) |
Outer Diameter | 6.35mm |
Inner Diameter | 4.343mm |
Overall Length | 15.875mm |
Body Diameter | 6.4mm |
Bore Size | 4.3mm |
RoHS Compliant | Yes |
0.625 inch Nylon Round Clear Hole Spacer | Future Electronics |
Spacer,1/4 Inch, Nylon,5/8 Inch Long,#8 Hole size | Keystone Electronics 895 | RS Americas |
Standoffs & Spacers .625 Rd Clr Hle spcr .250 OD #8 Nylon | Sager |
Where can I find additional details, specifications and documents for a 895?
Additional datasheets, footprints and schematics for 895 are listed on our Part Details page. You can also find images and similar parts to 895 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 895 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 895 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 895 fall under?
The 895 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 895 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 895 you can contact the distributor directly for product support, shipping queries etc.
Is the 895 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 895 have stock available?
Authorised distributors including RS, Future Electronics, TestEquity, Newark Electronics and RS Americas have stock available or on a lead time for 895.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 895 often in real-time on the comparison pages.
What if I can't find stock of 895?
You can fill out our help required form which you can use to request a quote for 895 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.