Status: | Unknown |
---|---|
Series: | 89485 Series |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.27
|
48
in stock
|
Buy Now | |
Newark Electronics
from US$1.60
|
3,200
in stock
|
Buy Now | |
Rapid Electronics
from US$1.36
|
1,200
in stock
|
Buy Now | |
Heilind Electronics
from US$1.26
|
1,200
in stock
|
Buy Now | |
Distrelec
from US$1.52
|
1,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.26
|
400
in stock
|
Buy Now | |
Chip One Stop
from US$1.51
|
200
in stock
|
Buy Now | |
element14
from US$1.25
|
48
in stock
|
Buy Now | |
Rutronik
from US$0.75
|
-
|
Buy Now | |
Avnet America
from US$1.04
|
-
|
Buy Now | |
RS Americas
from US$1.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 4Ways |
Connector Mounting | Through Hole Mount |
Orientation | Right Angle |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Product Range | 89485 Series |
SVHC | No SVHC (15-Jan-2019) |
Single Port Up-Right Usb Conn. (L/F) Rohs Compliant: Yes |Molex 89485-8003 | Newark Electronics |
Molex 894858003 | Rapid Electronics |
SINGLE PORT UP-RIGHT USB CONN (L/F) | Heilind Electronics |
Molex USB Shielded I/O Type A Receptacle Single Upright 90° Terminal 2.50mmout Mylar 0.76um Gold Package NoPB | Distrelec |
USB CONN, 2.0, USB TYPE A, RCPT, THT | element14 |
SINGLE PORT UP-RIGHT USB | Rutronik |
Conn USB RCP 4 POS 1.4mm Solder RA Thru-Hole 4 Terminal 1 Port Tray | Avnet America |
SINGLE PORT UP-RIGHT USB CONN. (L/F) | Molex Incorporated 89485-8003 | RS Americas |
Where can I find additional details, specifications and documents for a 89485-8003?
Additional datasheets, footprints and schematics for 89485-8003 are listed on our Part Details page. You can also find images and similar parts to 89485-8003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 89485-8003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 89485-8003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 89485-8003 fall under?
The 89485-8003 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 89485-8003 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 89485-8003 you can contact the distributor directly for product support, shipping queries etc.
Is the 89485-8003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 89485-8003 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Heilind Electronics, Distrelec and Heilind Electronics Asia have stock available or on a lead time for 89485-8003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 89485-8003 often in real-time on the comparison pages.
What if I can't find stock of 89485-8003?
You can fill out our help required form which you can use to request a quote for 89485-8003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.