Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
AF Size - Metric | 8mm |
---|---|
AF Size - Imperial | - |
Length | 94mm |
Whitworth Size | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
SPANNER, SINGLE OPEN END, 8MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Clp 8948 Cabl 5/8Dia Rohs Compliant: Yes |Abbatron Hh Smith 8948 | Newark Electronics |
CLP 8948 CABL 5/8DIA | Abbatron / HH Smith 8948 | RS Americas |
Where can I find additional details, specifications and documents for a 894/8?
Additional datasheets, footprints and schematics for 894/8 are listed on our Part Details page. You can also find images and similar parts to 894/8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 894/8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 894/8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 894/8 fall under?
The 894/8 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Spanners.
Can I view similar or alternative parts?
You can view similar parts to 894/8 when available in the Spanners range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 894/8 you can contact the distributor directly for product support, shipping queries etc.
Is the 894/8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 894/8 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, TestEquity and Farnell have stock available or on a lead time for 894/8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 894/8 often in real-time on the comparison pages.
What if I can't find stock of 894/8?
You can fill out our help required form which you can use to request a quote for 894/8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.