Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
In Line Connector A | RJ45 |
---|---|
Convert From Gender | Jack |
Convert From Positions | 8Positions |
In Line Connector B | RJ45 |
Convert To Gender | Jack |
Convert To Positions | 8Positions |
Product Range | - |
Modular Adapter, Rj45 Jack, 8Pos | Newark Electronics |
MODULAR ADAPTER, RJ45 JACK, 8POS | element14 |
Conn RJ-45 F 8 POS ST DIN Rail 8 Terminal 1 Port | Avnet America |
Weidmüller Mounting Rail Outlet RJ45 Plug CAT6 Straight | Distrelec |
Where can I find additional details, specifications and documents for a 8946920000?
Additional datasheets, footprints and schematics for 8946920000 are listed on our Part Details page. You can also find images and similar parts to 8946920000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8946920000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8946920000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8946920000 fall under?
The 8946920000 is listed under Cable Leads & Connectors > Connectors > Modular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 8946920000 when available in the Modular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8946920000 you can contact the distributor directly for product support, shipping queries etc.
Is the 8946920000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8946920000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Distrelec have stock available or on a lead time for 8946920000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8946920000 often in real-time on the comparison pages.
What if I can't find stock of 8946920000?
You can fill out our help required form which you can use to request a quote for 8946920000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.