Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$9,557.86
Distributor | Stock | ||
---|---|---|---|
Newark
from US$9,557.86
|
17,000
in stock
|
Buy Now |
Wire Gauge | 20AWG |
---|---|
Impedance | 78ohm |
Jacket Color | Blue |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 304.8m |
No. of Max Strands x Strand Size | 7 x 28AWG |
RoHS Compliant | Yes |
Twinaxial Cable, 20Awg, 78 Ohm, 1000Ft, Blue | Newark Electronics |
Where can I find additional details, specifications and documents for a 89463-1000-006?
Additional datasheets, footprints and schematics for 89463-1000-006 are listed on our Part Details page. You can also find images and similar parts to 89463-1000-006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 89463-1000-006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 89463-1000-006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 89463-1000-006 fall under?
The 89463-1000-006 is listed under Cable, Wire & Cable Assemblies > Twinaxial Cable.
Can I view similar or alternative parts?
You can view similar parts to 89463-1000-006 when available in the Twinaxial Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 89463-1000-006 you can contact the distributor directly for product support, shipping queries etc.
Is the 89463-1000-006 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 89463-1000-006 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 89463-1000-006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 89463-1000-006 often in real-time on the comparison pages.
What if I can't find stock of 89463-1000-006?
You can fill out our help required form which you can use to request a quote for 89463-1000-006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.