Status: | Unknown |
---|---|
Series: | 8940 Series |
RoHS: | Unknown |
Thermal Conductivity | 0.4W/m.K |
---|---|
Conductive Material | - |
Thickness | 0.19mm |
Thermal Impedance | - |
Dielectric Strength | 55kV/mm |
External Length | 100mm |
External Width | 100mm |
Product Range | 8940 Series |
SVHC | No SVHC (15-Jan-2018) |
Volume Resistivity | 10ohm-cm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a 8940?
Additional datasheets, footprints and schematics for 8940 are listed on our Part Details page. You can also find images and similar parts to 8940 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8940 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8940 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8940 fall under?
The 8940 is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Mounting Kits & Thermal lnterface Materials.
Can I view similar or alternative parts?
You can view similar parts to 8940 when available in the Mounting Kits & Thermal lnterface Materials range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8940 you can contact the distributor directly for product support, shipping queries etc.
Is the 8940 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8940 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 8940.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8940 often in real-time on the comparison pages.
What if I can't find stock of 8940?
You can fill out our help required form which you can use to request a quote for 8940 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.