Status: | Unknown |
---|---|
Series: | Minitek Series |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.05
|
16
in stock
|
Buy Now | |
TTI Europe
from US$0.72
|
3,220
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
1,102
in stock
|
Buy Now | |
element14
from US$0.83
|
1,102
in stock
|
Buy Now | |
Farnell
from US$0.77
|
1,102
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.74
|
1,017
in stock
|
Buy Now | |
Rapid Electronics
from US$1.28
|
95
in stock
|
Buy Now | |
Conrad
from US$2.19
|
49
in stock
|
Buy Now | |
RS Americas
from US$0.48
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$1.53
|
2
in stock
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
Avnet Asia
from US$0.69
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Receptacle |
Product Range | Minitek Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Contact Resistance | 30mohm |
Contact Termination | IDC / IDT |
Current Rating | 1A |
Flammability Rating | UL 94 V-0 |
Insulation Resistance | 1000Mohm |
Lead Spacing | 2mm |
Material | Glass - Filled Thermoplastic Polyester |
No. of Mating Cycles | 100 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Row Pitch | 2mm |
Termination Method | IDC |
Withstand Voltage | 650V |
2MM MINITEK IDC RCPT 12 POS | TTI Europe |
Wire-To-Board Connector, Minitek Series, Idc/Idt, Receptacle, 12, 2 Mm, Gold Plated Contacts Rohs Compliant: Yes |Amphenol Communications Solutions 89361-712LF | Newark Electronics |
SOCKET, IDC, 12WAY, MINITEK | element14 |
Plug | Transfer Multisort Elektronik |
IDC Receptacle 12P Key Friction Latch | Rapid Electronics |
SOCKET IDC MINITEK 12 WAY | RS |
FCI Right Angle Cable Mount IDC Connector Socket, 12 Way, 2 Row, 2mm Pitch | Amphenol FCI (Amphenol CS) 89361-712LF | RS Americas |
Conn IDC Connector RCP 12 POS 2mm IDT RA Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 89361-712LF?
Additional datasheets, footprints and schematics for 89361-712LF are listed on our Part Details page. You can also find images and similar parts to 89361-712LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 89361-712LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 89361-712LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 89361-712LF fall under?
The 89361-712LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 89361-712LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 89361-712LF you can contact the distributor directly for product support, shipping queries etc.
Is the 89361-712LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 89361-712LF have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 89361-712LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 89361-712LF often in real-time on the comparison pages.
What if I can't find stock of 89361-712LF?
You can fill out our help required form which you can use to request a quote for 89361-712LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.