Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0400
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
7
in stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$0.0400
|
7
in stock
|
Buy Now | |
element14
from US$0.14
|
7
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
2
in stock
|
Buy Now | |
Rutronik
from US$0.18
|
-
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.96
|
-
|
Buy Now | |
Carlton-Bates
from US$0.88
|
-
|
Buy Now | |
Sager
from US$614.70
|
-
|
Buy Now |
Height | 15.24mm |
---|---|
External Diameter | 6.35mm |
Spacer Material | PVC (Polyvinylchloride) |
Accessory Type | LED Spacer Mount |
Body Diameter | 0.255mm |
Bore Size | 3.988mm |
For Use With | T-1, T-1 3/4 LEDs |
RoHS Compliant | Yes |
| Heilind Electronics |
Spacer | Newark Electronics |
T-1 3/4&T-1 BLACK PVC LED SPACER | Rutronik |
Black PVC 0.600 15.24 mm Tri-Lead LED Spacer" | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Where can I find additional details, specifications and documents for a 8924?
Additional datasheets, footprints and schematics for 8924 are listed on our Part Details page. You can also find images and similar parts to 8924 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8924 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8924 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8924 fall under?
The 8924 is listed under Optoelectronics & Displays > LED Products > LED Spacers.
Can I view similar or alternative parts?
You can view similar parts to 8924 when available in the LED Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8924 you can contact the distributor directly for product support, shipping queries etc.
Is the 8924 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 8924 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for 8924.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8924 often in real-time on the comparison pages.
What if I can't find stock of 8924?
You can fill out our help required form which you can use to request a quote for 8924 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.