Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Jacket Material | PVC |
---|---|
Jacket Color | Brown |
Wire Gauge | 18AWG |
Conductor Area CSA | 0.96mm² |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30m |
Operating Temperature Max | 105°C |
Voltage Rating | 300V |
RoHS Compliant | Yes |
Hook-Up Wire, 0.96Mm2, 30M, Brown | Newark Electronics |
Hook-Up Wire, 18WG, 19/30 Str, 300V, Brown | Alpha Wire 891819 BR005 | RS Americas |
Where can I find additional details, specifications and documents for a 891819 BR005?
Additional datasheets, footprints and schematics for 891819 BR005 are listed on our Part Details page. You can also find images and similar parts to 891819 BR005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 891819 BR005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 891819 BR005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 891819 BR005 fall under?
The 891819 BR005 is listed under Cable, Wire & Cable Assemblies > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 891819 BR005 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 891819 BR005 you can contact the distributor directly for product support, shipping queries etc.
Is the 891819 BR005 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 891819 BR005 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 891819 BR005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 891819 BR005 often in real-time on the comparison pages.
What if I can't find stock of 891819 BR005?
You can fill out our help required form which you can use to request a quote for 891819 BR005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.