Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8913574001,
9-1196932-2 |
No distributors results available
Material | Irradiated Modified Polyolefin |
---|---|
Fluid Type | Gasoline, Hydraulic Fluid, Lubricating Oil |
Color | Red |
Shrink Ratio | 3:1 |
Flexibility | Flexible |
Recovered Wall Thickness (Tolerance) | .005in, .12mm |
Expanded Inside Diameter (Min) | .059in, 1.5mm |
Recovered Inside Diameter (Max) | .5mm, .02in |
Recovered Wall Thickness (Nominal) | .45mm, .018in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Spool |
Applicable Region | EMEA, Asia |
Wall Type | Single |
Product Family | CGPT |
Operating Temperature Range | -40 – 135°C |
Shrink Temperature (Min) | 80°C |
Resistant To | Strain, Fluids, Mechanical Damage |
Recovery Temperature | 120°C |
Fluid Resistance | Splash Protection |
Flammability | Flame-Retardant |
Where can I find additional details, specifications and documents for a 8913574001?
Additional datasheets, footprints and schematics for 8913574001 are listed on our Part Details page. You can also find images and similar parts to 8913574001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8913574001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8913574001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8913574001 fall under?
The 8913574001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 8913574001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8913574001 you can contact the distributor directly for product support, shipping queries etc.
Is the 8913574001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8913574001 have stock available?
There is no stock from authorised distributors for 8913574001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8913574001 often in real-time on the comparison pages.
What if I can't find stock of 8913574001?
You can fill out our help required form which you can use to request a quote for 8913574001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.