Status: | Unknown |
---|---|
Series: | 891 Series |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.80
|
167
in stock
|
Buy Now | |
Newark Electronics
from US$1.24
|
16,211
in stock
|
Buy Now | |
element14
from US$1.09
|
16,211
in stock
|
Buy Now | |
Heilind Electronics
from US$1.33
|
4,077
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.33
|
815
in stock
|
Buy Now | |
RS Americas
from US$1.21
|
744
in stock
|
Buy Now | |
TTI Europe
from US$1.06
|
-
|
Buy Now | |
Farnell
from US$0.49
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Receptacle |
Product Range | 891 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (20-Jun-2016) |
Wire To Board, Receptacle, 10 Position, 2Row | Newark Electronics |
CONNECTOR, RCPT, 10POS, 2ROW, 2.54MM | element14 |
7000058216 80610706360 10/SKT/DUALRECESSCVR/PRASB/CB/ | Heilind Electronics |
IDC RibbonCableSocket 0.100Inch 0.5InchPitch CenterBump 10 Position | 3M 89110-0103 | RS Americas |
IDC Ribbon Cable Socket 10 way | RS |
IDC RIBBON CABLE SOCKET | TTI Europe |
Where can I find additional details, specifications and documents for a 89110-0103?
Additional datasheets, footprints and schematics for 89110-0103 are listed on our Part Details page. You can also find images and similar parts to 89110-0103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 89110-0103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 89110-0103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 89110-0103 fall under?
The 89110-0103 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 89110-0103 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 89110-0103 you can contact the distributor directly for product support, shipping queries etc.
Is the 89110-0103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 89110-0103 have stock available?
Authorised distributors including Newark Electronics, element14, Heilind Electronics, Heilind Electronics Asia and RS Americas have stock available or on a lead time for 89110-0103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 89110-0103 often in real-time on the comparison pages.
What if I can't find stock of 89110-0103?
You can fill out our help required form which you can use to request a quote for 89110-0103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.