Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.72
|
13
in stock
|
Buy Now | |
RS Americas
from US$0.17
|
1,852
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
900
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
108
in stock
|
Buy Now | |
Newark Electronics
from US$1,790.00
|
13
in stock
|
Buy Now | |
element14
from US$11.61
|
13
in stock
|
Buy Now | |
TestEquity
from US$1,825.75
|
2
in stock
|
Buy Now | |
Carlton-Bates
from US$2,272.76
|
-
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now |
Spacer Type | Round |
---|---|
Spacer Material | Nylon 6.6 (Polyamide 6.6) |
Outer Diameter | 6.35mm |
Inner Diameter | 4.343mm |
Overall Length | 3.175mm |
Body Diameter | 6.4mm |
Bore Size | 4.3mm |
RoHS Compliant | Yes |
Spacer, 1/4 Round, Clear Hole, Length .125, Hole Size 8, Nylon 6/6 | Keystone Electronics 891 | RS Americas |
Spacer sleeve | Transfer Multisort Elektronik |
0.125 inch Length Round Nylon Clear Hole Spacer | Future Electronics |
SPACER, ROUND, NYLON 6.6, 3.175MM | element14 |
Standoffs & Spacers #8 X 1/8NYLON SPACR | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LCR Type | Bench |
---|---|
Test Frequency Max | 300kHz |
Inductance Measure Max | 9.999kH |
Capacitance Measure Max | 9999F |
Resistance Measure Max | 9.999Gohm |
External Depth | 258mm |
External Height | 381mm |
RoHS Compliant | Yes |
Lcr Meter, Bench, 300 Khz | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 891?
Additional datasheets, footprints and schematics for 891 are listed on our Part Details page. You can also find images and similar parts to 891 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 891 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 891 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 891 fall under?
The 891 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Spacers.
Can I view similar or alternative parts?
You can view similar parts to 891 when available in the Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 891 you can contact the distributor directly for product support, shipping queries etc.
Is the 891 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 891 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for 891.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 891 often in real-time on the comparison pages.
What if I can't find stock of 891?
You can fill out our help required form which you can use to request a quote for 891 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.