Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$161.19
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$197.64
|
13
in stock
|
Buy Now | |
TE Store
from US$222.38
|
43
in stock
|
Buy Now | |
Newark Electronics
from US$168.30
|
13
in stock
|
Buy Now | |
Rapid Electronics
from US$210.14
|
13
in stock
|
Buy Now | |
Chip One Stop
from US$194.00
|
13
in stock
|
Buy Now | |
Heilind Electronics
from US$199.36
|
11
in stock
|
Buy Now | |
Farnell
from US$217.52
|
11
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$199.36
|
3
in stock
|
Buy Now | |
Avnet America
from US$161.19
|
-
|
Buy Now | |
RS Americas
from US$219.76
|
-
|
Buy Now | |
TTI Europe
from US$183.91
|
-
|
Buy Now | |
Richardson RFPD
from US$170.75
|
-
|
Buy Now | |
Sager
from US$182.13
|
-
|
Buy Now |
Electrical Connection | Ribbon Cable |
---|---|
Pressure Port/Fitting | 1/4-18 NPT (5/8 Hex) |
Dimensions | Dia .356 x .52in, Dia 9.04 x 13.2mm |
Supply Current | 1.5mA |
Supply Voltage | 5V |
Overpressure | 3X |
Pressure | 5psi |
Output/Span | Sensitivity = 15 - 28mV/V |
Non-Linearity | ± .25% |
Package | Threaded Process Fittings |
Type | Sealed Gage |
Sensor Type | Media Isolated mV Output Pressure Sensors |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
5K PSIS 316L MV RIBBON PRESSURE SENSOR Pressure: 5000 psi Pressure Sensor Type: Media Isolated mV Output Pressure Sensors Pressure Type: Sealed Gauge Output Signal Type: 125 mV Operating Temperature Range: -40 – 125 °C 9Mm Mv Output Pressure Sensor | 5000 psi Media Isolated mV Output Pressure Sensors | Part Number: 89-05KS-4R | Internal Number: 89-05KS-4R | TE Connectivity | TE Store |
5 Psis 316L Mv Ribbon Pressure Sensor |Te Connectivity 89-05KS-4R | Newark Electronics |
Board Mt. Pressure Sensors 5 PSIS 316L MV RIBBON | Rapid Electronics |
TE Connectivity 5 PSIS 316L MV RIBBON PRESSURE SENSOR Bo | Distrelec |
NISO,1/4-18NPT,5/8HEX,CABLE | Heilind Electronics |
PRESSURE SENSOR IC'S | Farnell |
Pressure Sensor 0V to 0.1V 0Psi to 5000Psi Gauge | Avnet America |
Sensor | RS Americas |
316L MV RIBBON PRESS SEN | TTI Europe |
PRESSURE SENSORS | Richardson RFPD |
Board Mount Pressure Sensors PRES XDCR SS 1/4-18NPT 5K PSI | Sager |
Where can I find additional details, specifications and documents for a 89-05KS-4R?
Additional datasheets, footprints and schematics for 89-05KS-4R are listed on our Part Details page. You can also find images and similar parts to 89-05KS-4R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 89-05KS-4R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 89-05KS-4R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 89-05KS-4R fall under?
The 89-05KS-4R is listed under Sensors > Pressure Sensors > Media Isolated Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 89-05KS-4R when available in the Media Isolated Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 89-05KS-4R you can contact the distributor directly for product support, shipping queries etc.
Is the 89-05KS-4R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 89-05KS-4R have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 89-05KS-4R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 89-05KS-4R often in real-time on the comparison pages.
What if I can't find stock of 89-05KS-4R?
You can fill out our help required form which you can use to request a quote for 89-05KS-4R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.