Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$96.28
Distributor | Stock | ||
---|---|---|---|
Newark
from US$96.28
|
No stock
|
Buy Now | |
TE Store
from US$174.36
|
49
in stock
|
Buy Now | |
RS
from US$250.90
|
30
in stock
|
Buy Now | |
TTI Europe
from US$146.90
|
30
in stock
|
Buy Now | |
Future Electronics
from US$144.87
|
20
in stock
|
Buy Now | |
Avnet America
from US$126.38
|
-
|
Buy Now | |
RS Americas
from US$209.63
|
-
|
Buy Now | |
Richardson RFPD
from US$133.88
|
-
|
Buy Now | |
Sager
from US$142.80
|
-
|
Buy Now | |
Farnell
from US$152.12
|
-
|
Buy Now |
Pressure Port/Fitting | Weldable (No Thread) |
---|---|
Electrical Connection | Wire Leads |
Dimensions | Dia .356 x .52in, Dia 9.04 x 13.2mm |
Supply Current | 1.5mA |
Supply Voltage | 5V |
Overpressure | 3X |
Output/Span | Sensitivity = 15 - 28mV/V |
Pressure | 5000psi |
Non-Linearity | ± .25% |
Package | Weldable |
Type | Absolute |
Sensor Type | Media Isolated mV Output Pressure Sensors |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
5K PSIA 316L MV PRESSURE SENSOR Pressure: 5000 psi Pressure Sensor Type: Media Isolated mV Output Pressure Sensors Pressure Type: Absolute Output Signal Type: Sensitivity = 15 - 28mV/V Supply Voltage Range: 5 V 9Mm Mv Output Pressure Sensor | 5000 psi Media Isolated mV Output Pressure Sensors Absolute Sensitivity = 15 - 28mV/V | Part Number: 89-05KA-0U | Internal Number: 89-05KA-0U | 5K PSIA 316L MV PRESSURE SENSOR Pressure: 5000 psi Pressure Sensor Type: Media Isolated mV Output Pressure Sensors Pressure Type: Absolute Output Signal Type: Sensitivity = 15 - 28mV/V Supply Voltage Range: 5 V 9Mm Mv Output Pressure Sensor | 5000 psi Media Isolated mV Output Pressure Sensors Absolute Sensitivity = 15 - 28mV/V | Part# 89-05KA-0U | TE Store |
MV PRESSURE SENSOR | TTI Europe |
5K Psia 316L Mv Pressure Sensor Rohs Compliant: Yes |Te Connectivity 89-05KA-0U | Newark Electronics |
Pressure Sensor 0V to 0.1V 0Psi to 5000Psi Absolute 5-Pin | Avnet America |
Sensor | RS Americas |
PRESSURE SENSORS | Richardson RFPD |
Board Mount Pressure Sensors PRES XDCR ABS SS NO FIT 5K PSI | Sager |
PRESSURE SENSOR, 5000PSI, ABSOLUTE, VOLT | Farnell |
Where can I find additional details, specifications and documents for a 89-05KA-0U?
Additional datasheets, footprints and schematics for 89-05KA-0U are listed on our Part Details page. You can also find images and similar parts to 89-05KA-0U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 89-05KA-0U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 89-05KA-0U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 89-05KA-0U fall under?
The 89-05KA-0U is listed under Sensors > Pressure Sensors > Media Isolated Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 89-05KA-0U when available in the Media Isolated Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 89-05KA-0U you can contact the distributor directly for product support, shipping queries etc.
Is the 89-05KA-0U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 89-05KA-0U have stock available?
Authorised distributors including TE Store, RS, TTI Europe, Future Electronics and Newark Electronics have stock available or on a lead time for 89-05KA-0U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 89-05KA-0U often in real-time on the comparison pages.
What if I can't find stock of 89-05KA-0U?
You can fill out our help required form which you can use to request a quote for 89-05KA-0U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.