Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$161.19
Distributor | Stock | ||
---|---|---|---|
Newark
from US$168.30
|
No stock
|
Buy Now | |
TE Store
from US$222.38
|
60
in stock
|
Buy Now | |
Heilind Electronics
from US$199.36
|
11
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$199.36
|
3
in stock
|
Buy Now | |
Future Electronics
from US$179.29
|
-
|
Buy Now | |
Avnet America
from US$161.19
|
-
|
Buy Now | |
RS Americas
from US$219.76
|
-
|
Buy Now | |
TTI Europe
from US$173.39
|
-
|
Buy Now | |
Richardson RFPD
from US$170.75
|
-
|
Buy Now | |
Sager
from US$182.13
|
-
|
Buy Now |
Electrical Connection | Ribbon Cable |
---|---|
Pressure Port/Fitting | 1/4-18 NPT (5/8 Hex) |
Dimensions | Dia .356 x .52in, Dia 9.04 x 13.2mm |
Supply Voltage | 5V |
Supply Current | 1.5mA |
Output/Span | Sensitivity = 15 - 28mV/V |
Overpressure | 3X |
Pressure | 3psi |
Non-Linearity | ± .25% |
Package | Threaded Process Fittings |
Type | Sealed Gage |
Sensor Type | Media Isolated mV Output Pressure Sensors |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
3K PSIS 316L MV RIBBON PRESSURE SENSOR Pressure: 3000 psi Pressure Sensor Type: Media Isolated mV Output Pressure Sensors Pressure Type: Sealed Gauge Output Signal Type: 125 mV Operating Temperature Range: -40 – 125 °C 9Mm Mv Output Pressure Sensor | 3000 psi Media Isolated mV Output Pressure Sensors | Part Number: 89-03KS-4R | Internal Number: 89-03KS-4R | TE Connectivity | TE Store |
NISO | Heilind Electronics |
3 Psis 316L Mv Ribbon Pressure Sensor |Te Connectivity 89-03KS-4R | Newark Electronics |
Pressure Sensor 0V to 0.1V 0Psi to 3000Psi Gauge | Avnet America |
Sensor | RS Americas |
316L MV RIBBON PRESS SEN | TTI Europe |
PRESSURE SENSORS | Richardson RFPD |
Board Mount Pressure Sensors PRES XDCR ABS SS 1/4-18NPT 3K | Sager |
Where can I find additional details, specifications and documents for a 89-03KS-4R?
Additional datasheets, footprints and schematics for 89-03KS-4R are listed on our Part Details page. You can also find images and similar parts to 89-03KS-4R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 89-03KS-4R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 89-03KS-4R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 89-03KS-4R fall under?
The 89-03KS-4R is listed under Sensors > Pressure Sensors > Media Isolated Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 89-03KS-4R when available in the Media Isolated Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 89-03KS-4R you can contact the distributor directly for product support, shipping queries etc.
Is the 89-03KS-4R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 89-03KS-4R have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for 89-03KS-4R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 89-03KS-4R often in real-time on the comparison pages.
What if I can't find stock of 89-03KS-4R?
You can fill out our help required form which you can use to request a quote for 89-03KS-4R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.