Status: | Unknown |
---|---|
Series: | WCAP-FTX2 Series |
RoHS: | Unknown |
Capacitance | 8200pF |
---|---|
Product Range | WCAP-FTX2 Series |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Lead Spacing | 10mm |
Voltage Rating | 275VAC |
Voltage Rating VAC | 275V |
WCAP-FTX2 Film Capacitor 8.2nF 275Vac | Wurth Electronics 890324023004CS | RS Americas |
Capacitor, Film, Polypropylene, 8200Pf, 275Vac, Radial | Newark Electronics |
CAP, 8200PF, 275VAC, 10%, PP | element14 |
Where can I find additional details, specifications and documents for a 890324023004CS?
Additional datasheets, footprints and schematics for 890324023004CS are listed on our Part Details page. You can also find images and similar parts to 890324023004CS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 890324023004CS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 890324023004CS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 890324023004CS fall under?
The 890324023004CS is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 890324023004CS when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 890324023004CS you can contact the distributor directly for product support, shipping queries etc.
Is the 890324023004CS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 890324023004CS have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 890324023004CS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 890324023004CS often in real-time on the comparison pages.
What if I can't find stock of 890324023004CS?
You can fill out our help required form which you can use to request a quote for 890324023004CS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.