Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
890113-000,
9-1196924-2 |
Prices starting from US$174.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$573.76
|
No stock
|
Buy Now | |
Heilind Electronics
from US$366.57
|
127
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$366.57
|
30
in stock
|
Buy Now | |
TTI Europe
from US$207.52
|
8
in stock
|
Buy Now | |
Avnet Asia
from US$245.80
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$505.96
|
2
in stock
|
Buy Now | |
Avnet America
from US$272.51
|
-
|
Buy Now | |
Boersig
from US$411.15
|
-
|
Buy Now | |
Sager
from US$174.95
|
-
|
Buy Now |
Roll Length | 100ft, 30.5m |
---|---|
Tape Width | 1in, 25.4mm |
Specification | RT-1050/3, RK6626 |
Comment | Highest service temperature Hot-melt. |
Packaging Method | Roll |
Class | S1048 |
Pre-Coat Designation | /86 |
Product Type | Adhesive |
Installation Temperature | 160°C |
Operating Temperature Range | -55 – 120°C |
Y S1048-TAPE-1X100-FT | Heilind Electronics |
S1048-TAPE-100FT | TTI Europe |
Cable Accessories Adhesive Tape Thermoplastic | Avnet Asia |
Adhesive Tapes TAPE Polyolefin 1 in x 100 ft | Rapid Electronics |
Where can I find additional details, specifications and documents for a 890113-000?
Additional datasheets, footprints and schematics for 890113-000 are listed on our Part Details page. You can also find images and similar parts to 890113-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 890113-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 890113-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 890113-000 fall under?
The 890113-000 is listed under Harnessing > Adhesives & Sealants > Hot Melt Tape.
Can I view similar or alternative parts?
You can view similar parts to 890113-000 when available in the Hot Melt Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 890113-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 890113-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 890113-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TTI Europe, Avnet Asia and Rapid Electronics have stock available or on a lead time for 890113-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 890113-000 often in real-time on the comparison pages.
What if I can't find stock of 890113-000?
You can fill out our help required form which you can use to request a quote for 890113-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.